Samsung logo

Samsung DM500S3A-A57 PC/workstation Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1,13 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 8 Desktop Metallic, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51206
Info modified on:
07 Oct 2024, 17:46:58
Short summary description Samsung DM500S3A-A57 PC/workstation Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1,13 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 8 Desktop Metallic, White:

Samsung DM500S3A-A57, 3,2 GHz, Intel® Core™ i5, 8 GB, 1,13 TB, DVD Super Multi, Windows 8

Long summary description Samsung DM500S3A-A57 PC/workstation Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1,13 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 8 Desktop Metallic, White:

Samsung DM500S3A-A57. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1,13 TB, Storage media: HDD,SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 270 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.