Samsung DIGIMAX V800, 8 MP, CCD, 3x, 162 g, Silver
Samsung DIGIMAX V800. Megapixel: 8 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 10x, Focal length range: 7.8 - 23.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 20 MB. Weight: 162 g. Product color: Silver