Samsung S630, 6 MP, 1/2.5", CCD, 3x, 136 g, Black
Samsung S630. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. Weight: 136 g. Product color: Black