Samsung DB10E-POE, Digital signage flat panel, 25,6 cm (10.1"), LED, 1280 x 800 pixels, Wi-Fi
Samsung DB10E-POE. Product design: Digital signage flat panel. Display diagonal: 25,6 cm (10.1"), Display technology: LED, Display resolution: 1280 x 800 pixels, Display brightness: 450 cd/m², HD type: WXGA. Wi-Fi. Product color: Black