Samsung logo

Samsung CY-TM55LCC touch screen overlay 139,7 cm (55") Multi-touch

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97965
Info modified on:
24 Feb 2023, 14:04:01
Short summary description Samsung CY-TM55LCC touch screen overlay 139,7 cm (55") Multi-touch:

Samsung CY-TM55LCC, 139,7 cm (55"), Multi-touch, Infrared, 11 ms, 10%, 15%

Long summary description Samsung CY-TM55LCC touch screen overlay 139,7 cm (55") Multi-touch:

Samsung CY-TM55LCC. Display diagonal: 139,7 cm (55"), Touch technology: Multi-touch, Touchscreen technology: Infrared. Width: 1267 mm, Height: 735,7 mm, Thickness: 3,21 cm. Package width: 1377 mm, Package depth: 102 mm, Package height: 844 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.