Samsung CY-STC1100, 1280 x 720 pixels, Black, 228 mm, 203 mm, 78 mm, 136 g
Samsung CY-STC1100. Maximum video resolution: 1280 x 720 pixels. Product color: Black. Width: 228 mm, Depth: 203 mm, Height: 78 mm. Depth (imperial): 20,3 cm (8"), Height (imperial): 7,87 cm (3.1"), Width (imperial): 22,9 cm (9")