Samsung logo

Samsung CTN264EA01 hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67341
Info modified on:
10 Nov 2021, 19:09:30
Short summary description Samsung CTN264EA01 hob Black Built-in Zone induction hob 4 zone(s):

Samsung CTN264EA01, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung CTN264EA01 hob Black Built-in Zone induction hob 4 zone(s):

Samsung CTN264EA01. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 2000 W, Regular cooking zone: 2600 W, Large cooking zone: 3200 W. Control type: Touch, Control position: Top front. Width: 575 mm, Depth: 505 mm, Height: 56 mm. Package width: 692 mm, Package depth: 622 mm, Package height: 147,5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.