Samsung logo

Samsung CLX-3175 Laser A4 2400 x 600 DPI 16 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122254
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung CLX-3175 Laser A4 2400 x 600 DPI 16 ppm:

Samsung CLX-3175, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Samsung CLX-3175 Laser A4 2400 x 600 DPI 16 ppm:

Samsung CLX-3175. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.