Samsung logo

Samsung BRB260076WW Built-in 264 L G White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63048
Info modified on:
26 Jun 2025, 07:48:04
Short summary description Samsung BRB260076WW Built-in 264 L G White:

Samsung BRB260076WW, 264 L, SN-T, 9 kg/24h, G, Fresh zone compartment, White

Long summary description Samsung BRB260076WW Built-in 264 L G White:

Samsung BRB260076WW. Total net capacity: 264 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 192 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 72 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: G, Annual energy consumption: 239 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.