Samsung logo

Samsung BD-J5900 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87610
Info modified on:
30 Mar 2025, 13:09:24
Short summary description Samsung BD-J5900 DVD/Blu-Ray player 3D Black:

Samsung BD-J5900, Full HD, NTSC, DTS, DTS 2.0, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, BD, CD, DVD, 110-120 V, 50 - 60 Hz

Long summary description Samsung BD-J5900 DVD/Blu-Ray player 3D Black:

Samsung BD-J5900. HD type: Full HD, Analog signal format system: NTSC. Audio decoders: DTS, DTS 2.0, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Disc types supported: BD, CD, DVD. AC input voltage: 110-120 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9,8 W. Width: 291 mm, Depth: 221 mm, Height: 40 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.