Samsung logo

Samsung BD-H8909S Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90224
Info modified on:
13 Nov 2024, 22:11:28
Short summary description Samsung BD-H8909S Blu-Ray player 3D Black:

Samsung BD-H8909S, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD HR, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG, MPO, Blu-Ray video

Long summary description Samsung BD-H8909S Blu-Ray player 3D Black:

Samsung BD-H8909S. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD HR, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG, MPO. Playback disc formats: Blu-Ray video, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 53 W. Width: 430 mm, Depth: 282 mm, Height: 55 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.