Samsung logo

Samsung BD-F8500/EN 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111556
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-F8500/EN 3D Black:

Samsung BD-F8500/EN, Full HD, 1080i, 1080p, 720p, Dolby Digital, Dolby Digital Plus, DTS Digital Surround, DTS-HD, DTS-HD Master Audio, 7.1 channels, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung BD-F8500/EN 3D Black:

Samsung BD-F8500/EN. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p. Audio decoders: Dolby Digital, Dolby Digital Plus, DTS Digital Surround, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG, MPO. Disc types supported: BD-R, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 33 W, Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.