Samsung logo

Samsung B2030HD computer monitor 50,8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76025
Info modified on:
19 Feb 2024, 19:05:38
Short summary description Samsung B2030HD computer monitor 50,8 cm (20") 1600 x 900 pixels Black:

Samsung B2030HD, 50,8 cm (20"), 1600 x 900 pixels, 5 ms, Black

Long summary description Samsung B2030HD computer monitor 50,8 cm (20") 1600 x 900 pixels Black:

Samsung B2030HD. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.