Samsung logo

Samsung AQV18PSBX+AQV18PSBN air conditioner Split system

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207972
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung AQV18PSBX+AQV18PSBN air conditioner Split system:

Samsung AQV18PSBX+AQV18PSBN, Split system, Cooling, Heating, Ventilating, 5000 W, 6000 W, 1470 W, 1660 W

Long summary description Samsung AQV18PSBX+AQV18PSBN air conditioner Split system:

Samsung AQV18PSBX+AQV18PSBN. Type: Split system, Air conditioner functions: Cooling, Heating, Ventilating, Cooling capacity in watts (max): 5000 W. Power consumption (cooling) (max): 1470 W, Power consumption (heating) (max): 1660 W, Power requirements: 220 - 240 V, 50Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 40 dB, Indoor unit dimensions (WxDxH): 1065 x 230 x 298 mm. Outdoor unit noise level: 53 dB, Outdoor unit dimensions (WxDxH): 790 x 285 x 545 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.