Samsung logo

Samsung AQV12PSBN air conditioner Split system

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213138
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung AQV12PSBN air conditioner Split system:

Samsung AQV12PSBN, Split system, Cooling, Heating, 3500 W, 4000 W, 11900 BTU/h, 13600 BTU/h

Long summary description Samsung AQV12PSBN air conditioner Split system:

Samsung AQV12PSBN. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 3500 W. Power requirements: 220 - 240V, 50Hz. Indoor unit noise level (high speed): 38 dB, Indoor unit weight: 8 kg, Indoor unit dimensions (WxDxH): 820 x 205 x 285 mm. Outdoor unit weight: 30 kg, Outdoor unit dimensions (WxDxH): 790 x 285 x 545 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.