Samsung logo

Samsung monitor 959NF 19CRT monitor CRT 1920 x 1440 pixels 48,3 cm (19")

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113162
Info modified on:
04 Apr 2019, 04:12:02
Short summary description Samsung monitor 959NF 19CRT monitor CRT 1920 x 1440 pixels 48,3 cm (19"):

Samsung monitor 959NF 19CRT, 48,3 cm (19"), 1920 x 1440 pixels, 150 W, 468 x 493 x 458 mm, 2,55 kg

Long summary description Samsung monitor 959NF 19CRT monitor CRT 1920 x 1440 pixels 48,3 cm (19"):

Samsung monitor 959NF 19CRT. Display diagonal: 48,3 cm (19"), Display resolution: 1920 x 1440 pixels. Power consumption (typical): 150 W. Dimensions (WxDxH): 468 x 493 x 458 mm, Weight: 2,55 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.