Samsung logo

Samsung AC052FCADEH/EU air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229145
Info modified on:
12 Dec 2024, 14:14:47
Short summary description Samsung AC052FCADEH/EU air conditioner Air conditioner outdoor unit White:

Samsung AC052FCADEH/EU, Air conditioner outdoor unit, White, Cooling, Heating, 5000 W, 1900 W, 6050 W

Long summary description Samsung AC052FCADEH/EU air conditioner Air conditioner outdoor unit White:

Samsung AC052FCADEH/EU. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (min): 400 W, Power consumption (cooling) (max): 2200 W. Outdoor unit noise level: 64 dB, Cooling airflow (outdoor unit): 1980 m³/h, Heating airflow (outdoor unit): 1980 m³/h. Energy efficiency class (cooling): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.