Samsung Galaxy A11 SM-A115, 16,3 cm (6.4"), 3 GB, 64 GB, 13 MP, Android 10, Black
Samsung Galaxy A11 SM-A115. Display diagonal: 16,3 cm (6.4"), Display resolution: 720 x 1560 pixels. Processor frequency: 1,8 GHz. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product color: Black. Weight: 177 g