Samsung logo

Samsung SyncMaster 215TW computer monitor 53,3 cm (21") 1680 x 1050 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168286
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SyncMaster 215TW computer monitor 53,3 cm (21") 1680 x 1050 pixels Silver:

Samsung SyncMaster 215TW, 53,3 cm (21"), 1680 x 1050 pixels, LCD, 8 ms, Silver

Long summary description Samsung SyncMaster 215TW computer monitor 53,3 cm (21") 1680 x 1050 pixels Silver:

Samsung SyncMaster 215TW. Display diagonal: 53,3 cm (21"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.