Salora logo

Salora BTS300 portable/party speaker Black 3 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283042
Info modified on:
07 Feb 2022, 12:10:09
Short summary description Salora BTS300 portable/party speaker Black 3 W:

Salora BTS300, 3 W, Wireless, 2.1+EDR, A2DP, AVRCP, 10 m, Black

Long summary description Salora BTS300 portable/party speaker Black 3 W:

Salora BTS300. RMS rated power: 3 W. Connectivity technology: Wireless, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP. Product color: Black. Recommended usage: Universal, Compatible memory cards: SD. Battery type: Built-in, Power source type: Battery, Battery life (max): 10 h

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.