Saeco logo

Saeco Incanto HD8919/51 coffee maker Fully-auto Espresso machine 2,5 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151004
Info modified on:
01 May 2025, 03:28:02
Short summary description Saeco Incanto HD8919/51 coffee maker Fully-auto Espresso machine 2,5 L:

Saeco Incanto HD8919/51, Espresso machine, 2,5 L, Coffee beans, Built-in grinder, 1850 W, Grey, Silver

Long summary description Saeco Incanto HD8919/51 coffee maker Fully-auto Espresso machine 2,5 L:

Saeco Incanto HD8919/51. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2,5 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 15 cups, Number of spouts: 2, Built-in grinder. Display type: LED. Power: 1850 W. Product color: Grey, Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.