Saeco logo

Saeco Incanto HD8917/09 coffee maker Fully-auto Espresso machine 1,8 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139831
Info modified on:
01 May 2025, 03:28:02
Short summary description Saeco Incanto HD8917/09 coffee maker Fully-auto Espresso machine 1,8 L:

Saeco Incanto HD8917/09, Espresso machine, 1,8 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black, Stainless steel

Long summary description Saeco Incanto HD8917/09 coffee maker Fully-auto Espresso machine 1,8 L:

Saeco Incanto HD8917/09. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: LCD. Power: 1850 W. Product color: Black, Stainless steel

3d tour
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.