Saeco logo

Saeco Exprelia Evo HD8855/47 Super-automatic espresso machine

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89367
Info modified on:
11 Mar 2025, 20:11:00
Short summary description Saeco Exprelia Evo HD8855/47 Super-automatic espresso machine:

Saeco Exprelia Evo HD8855/47 Super-automatic espresso machine, Espresso machine, 1,5 L, Coffee beans, Ground coffee, Built-in grinder, 1400 W, Black, Stainless steel

Long summary description Saeco Exprelia Evo HD8855/47 Super-automatic espresso machine:

Saeco Exprelia Evo HD8855/47 Super-automatic espresso machine. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,5 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: LCD. Power: 1400 W. Product color: Black, Stainless steel

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.