Saeco Intelia Evo HD8752/94, Espresso machine, 1,5 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black
Saeco Intelia Evo HD8752/94. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,5 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1850 W. Product color: Black