Rowenta logo

Rowenta Essential+ VU2330 White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7282
Info modified on:
05 Apr 2025, 11:34:01
Short summary description Rowenta Essential+ VU2330 White:

Rowenta Essential+ VU2330, Household blade fan, White, Table, 46 dB, 30 cm, 2040 m³/h

Long summary description Rowenta Essential+ VU2330 White:

Rowenta Essential+ VU2330. Type: Household blade fan, Product color: White, Placement: Table. Power source type: AC, Power consumption (typical): 35 W, AC input frequency: 50 Hz. Width: 350 mm, Depth: 334 mm, Height: 450 mm. Package width: 204 mm, Package depth: 425 mm, Package height: 355 mm. Quantity per intermodal container (20ft): 1200 pc(s), Quantity per intermodal container (40ft): 2500 pc(s), Quantity per intermodal container (40ft, HC): 2780 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.