Rowenta logo

Rowenta Energy Excel Ceram Indoor Black, Silver 1800 W Fan electric space heater

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64996
Info modified on:
17 Jul 2020, 15:08:33
Short summary description Rowenta Energy Excel Ceram Indoor Black, Silver 1800 W Fan electric space heater:

Rowenta Energy Excel Ceram, Fan electric space heater, Ceramic, Indoor, Black, Silver, Buttons, Rotary, 1800 W

Long summary description Rowenta Energy Excel Ceram Indoor Black, Silver 1800 W Fan electric space heater:

Rowenta Energy Excel Ceram. Type: Fan electric space heater, Heating element type: Ceramic. Suitable for: Indoor, Product color: Black, Silver, Control type: Buttons, Rotary. Heating power: 1800 W, Heating power (min): 1000 W, Fan noise level (max): 49 dB. Heat source: Electric

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.