Rowenta SF 3012, Straightening iron, 60 s, Black, 38 W, 230 °C, 145 x 341 x 60 mm
Rowenta SF 3012. Type: Straightening iron, Heat up time to 100°C: 60 s. Product color: Black. Power: 38 W. Temperature: 230 °C. A-box dimensions (LxWxH): 145 x 341 x 60 mm, A-box weight: 780 g