Rowenta logo

Rowenta SF1512 Straightening iron Warm Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110276
Info modified on:
02 May 2024, 15:34:02
Short summary description Rowenta SF1512 Straightening iron Warm Black:

Rowenta SF1512, Straightening iron, Warm, 200 °C, Black, Ceramic, 25 x 90 mm

Long summary description Rowenta SF1512 Straightening iron Warm Black:

Rowenta SF1512. Type: Straightening iron, Technology: Warm, Temperature (max): 200 °C. Product color: Black, Plate material: Ceramic. Board size (W x D): 25 x 90 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.