Rowenta RR7027, Bagless, Black, White, Round, 0,6 L, 65 dB, Auto, Manual, Spot
Rowenta RR7027. Dust container type: Bagless, Product color: Black, White, Shape: Round. Dust capacity (total): 0,6 L, Noise level: 65 dB, Vacuum cleaner programs: Auto, Manual, Spot. Battery technology: Lithium-Ion (Li-Ion), Runtime: 135 min, Charging time: 3,5 h. Diameter: 36 cm, Height: 95 mm, Weight: 3 kg