Rowenta logo

Rowenta X-TREM RO6984 vacuum 2,5 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174744
Info modified on:
02 May 2024, 15:33:11
Short summary description Rowenta X-TREM RO6984 vacuum 2,5 L Cylinder vacuum Dry 750 W Bagless:

Rowenta X-TREM RO6984, 750 W, Cylinder vacuum, Dry, Bagless, 2,5 L, Cyclonic

Long summary description Rowenta X-TREM RO6984 vacuum 2,5 L Cylinder vacuum Dry 750 W Bagless:

Rowenta X-TREM RO6984. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2,5 L. Dirt separating method: Cyclonic, Noise level: 75 dB. Product color: Black, Yellow

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.