Rowenta logo

Rowenta Swift Power RO2913 1,2 L Cylinder vacuum Dry 900 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179131
Info modified on:
16 Feb 2025, 18:05:33
Short summary description Rowenta Swift Power RO2913 1,2 L Cylinder vacuum Dry 900 W Bagless:

Rowenta Swift Power RO2913, 900 W, Cylinder vacuum, Dry, Bagless, 1,2 L, Hygiene Filter

Long summary description Rowenta Swift Power RO2913 1,2 L Cylinder vacuum Dry 900 W Bagless:

Rowenta Swift Power RO2913. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,2 L. Vacuum air filtering: Hygiene Filter, Dirt separating method: Cyclonic, Noise level: 77 dB. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.