Rowenta logo

Rowenta City Space RO2522WA vacuum 1,2 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126509
Info modified on:
02 May 2024, 15:31:09
Short summary description Rowenta City Space RO2522WA vacuum 1,2 L Cylinder vacuum Dry 750 W Bagless:

Rowenta City Space RO2522WA, 750 W, Cylinder vacuum, Dry, Bagless, 1,2 L, HEPA

Long summary description Rowenta City Space RO2522WA vacuum 1,2 L Cylinder vacuum Dry 750 W Bagless:

Rowenta City Space RO2522WA. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,2 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic, Noise level: 77 dB. Product color: Black, Green

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.