Rowenta logo

Rowenta Air Force Extreme 24V Stick vacuum Bagless 0,9 L 2200 W Blue

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87053
Info modified on:
16 Feb 2024, 17:14:37
Short summary description Rowenta Air Force Extreme 24V Stick vacuum Bagless 0,9 L 2200 W Blue:

Rowenta Air Force Extreme 24V, Stick vacuum, Bagless, Blue, 0,9 L, Cyclonic, Carpet, Hard floor

Long summary description Rowenta Air Force Extreme 24V Stick vacuum Bagless 0,9 L 2200 W Blue:

Rowenta Air Force Extreme 24V. Product type: Stick vacuum, Dust container type: Bagless, Product color: Blue. Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Maximum input power: 2200 W, Battery voltage: 24 V, Runtime: 45 min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.