Rowenta logo

Rowenta RH6935 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,5 L White, Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70357
Info modified on:
10 Dec 2024, 16:34:09
Short summary description Rowenta RH6935 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,5 L White, Black:

Rowenta RH6935, 2-in-1 stick vacuum, Bagless, White, Black, 0,5 L, Rectangular, China

Long summary description Rowenta RH6935 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,5 L White, Black:

Rowenta RH6935. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: White, Black. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 22 V. Package width: 126 mm, Package depth: 660 mm, Package height: 336 mm. Width: 250 mm, Height: 215 mm, Weight: 2,8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.