Rowenta logo

Rowenta DW7120 Everlast Anticalc Dry & Steam iron Microsteam 400 soleplate 2800 W Black, Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82384
Info modified on:
05 Apr 2025, 11:33:41
Short summary description Rowenta DW7120 Everlast Anticalc Dry & Steam iron Microsteam 400 soleplate 2800 W Black, Blue:

Rowenta DW7120 Everlast Anticalc, Dry & Steam iron, Microsteam 400 soleplate, 2,5 m, 200 g/min, Black, Blue, 50 g/min

Long summary description Rowenta DW7120 Everlast Anticalc Dry & Steam iron Microsteam 400 soleplate 2800 W Black, Blue:

Rowenta DW7120 Everlast Anticalc. Type: Dry & Steam iron, Soleplate type: Microsteam 400 soleplate, Cord length: 2,5 m. Iron power: 2800 W. Width: 140 mm, Depth: 310 mm, Height: 140 mm. Package width: 145 mm, Package depth: 320 mm, Package height: 180 mm. Country of origin: Germany

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.