Rowenta DW 5010 Focus, Dry & Steam iron, 150 g/min, Blue, White, 40 g/min, 0,3 L, 1,94 kg
Rowenta DW 5010 Focus. Type: Dry & Steam iron, Steam boost performance: 150 g/min, Product color: Blue, White. Weight: 1,94 kg. Dimensions (WxDxH): 320 x 145 x 180 mm