Rowenta logo

Rowenta Nomad Elite hair dryer 1600 W Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77483
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Rowenta Nomad Elite hair dryer 1600 W Black:

Rowenta Nomad Elite, Black, 1600 W, 110-220 V, 600 g, 85 x 120 x 210 mm

Long summary description Rowenta Nomad Elite hair dryer 1600 W Black:

Rowenta Nomad Elite. Product color: Black. Power: 1600 W, AC input voltage: 110-220 V. Package weight: 600 g, Package dimensions (WxDxH): 85 x 120 x 210 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.