Rowenta logo

Rowenta X-Touch AC9736 handheld vacuum Grey, White Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255975
Info modified on:
16 Feb 2025, 18:05:37
Short summary description Rowenta X-Touch AC9736 handheld vacuum Grey, White Bagless:

Rowenta X-Touch AC9736, Dry, Cyclonic, 480 l/min, China, Bagless, Grey, White

Long summary description Rowenta X-Touch AC9736 handheld vacuum Grey, White Bagless:

Rowenta X-Touch AC9736. Cleaning type: Dry, Dirt separating method: Cyclonic, Airflow: 480 l/min. Dust container type: Bagless, Product color: Grey, White, Dirt capacity dry: 0,2 L. Power source: Battery, Runtime: 10 min, Battery voltage: 7,4 V. Weight: 850 g, Width: 66 mm, Depth: 407 mm. Package width: 123 mm, Package depth: 225 mm, Package height: 472 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.