ROCCAT LEADR, Right-hand, Optical, RF Wireless + USB Type-A, 12000 DPI, 250 fps, Black
ROCCAT LEADR. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-A, Movement resolution: 12000 DPI, Frame rate: 250 fps, Buttons type: Pressed buttons, Buttons quantity: 14, Scroll type: Wheel. Power source: Batteries/Cable. Product color: Black