Ricoh logo

Ricoh SP C252SF multifunction printer Laser A4 2400 x 600 DPI 21 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95244
Info modified on:
14 Mar 2024, 18:06:08
Short summary description Ricoh SP C252SF multifunction printer Laser A4 2400 x 600 DPI 21 ppm Wi-Fi:

Ricoh SP C252SF, Laser, Colour printing, 2400 x 600 DPI, A4, Direct printing, Grey

Long summary description Ricoh SP C252SF multifunction printer Laser A4 2400 x 600 DPI 21 ppm Wi-Fi:

Ricoh SP C252SF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Grey

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.