Ricoh SP 211, Laser, 1200 x 600 DPI, A4, 22 ppm, Black, White
Ricoh SP 211. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Product color: Black, White