Ricoh logo

Ricoh Aficio MP C2011SP Laser A3 1200 x 1200 DPI 20 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86172
Info modified on:
01 Nov 2022, 09:05:00
Short summary description Ricoh Aficio MP C2011SP Laser A3 1200 x 1200 DPI 20 ppm:

Ricoh Aficio MP C2011SP, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Grey

Long summary description Ricoh Aficio MP C2011SP Laser A3 1200 x 1200 DPI 20 ppm:

Ricoh Aficio MP C2011SP. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product color: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.