Ricoh logo

Ricoh Aficio MP 2851 Laser A3 600 x 600 DPI 28 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74969
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh Aficio MP 2851 Laser A3 600 x 600 DPI 28 ppm:

Ricoh Aficio MP 2851, Laser, 600 x 600 DPI, Colour copying, Colour scanning, Mono faxing, A3

Long summary description Ricoh Aficio MP 2851 Laser A3 600 x 600 DPI 28 ppm:

Ricoh Aficio MP 2851. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.