Ricoh Aficio SP C232sf, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4
Ricoh Aficio SP C232sf. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4