Renewd logo

2nd by Renewd iPhone 13 15,5 cm (6.1") Dual SIM iOS 15 5G 128 GB Pink

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2577
Info modified on:
23 Apr 2024, 11:23:15
Short summary description 2nd by Renewd iPhone 13 15,5 cm (6.1") Dual SIM iOS 15 5G 128 GB Pink:

2nd by Renewd iPhone 13, 15,5 cm (6.1"), 2532 x 1170 pixels, 128 GB, 12 MP, iOS 15, Pink

Long summary description 2nd by Renewd iPhone 13 15,5 cm (6.1") Dual SIM iOS 15 5G 128 GB Pink:

2nd by Renewd iPhone 13. Display diagonal: 15,5 cm (6.1"), Display resolution: 2532 x 1170 pixels. Processor family: Apple, Processor model: A15. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: iOS 15. Product color: Pink. Weight: 174 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.