QNAP logo

QNAP TS-509 Pro Turbo NAS Tower 1 GB DDR2 10 TB

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37823
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-509 Pro Turbo NAS Tower 1 GB DDR2 10 TB:

QNAP TS-509 Pro Turbo NAS, Tower, 1 GB, DDR2, 10 TB

Long summary description QNAP TS-509 Pro Turbo NAS Tower 1 GB DDR2 10 TB:

QNAP TS-509 Pro Turbo NAS. Chassis type: Tower. Processor frequency: 1,6 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 10 TB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.