QNAP TS-412 + DL650ELCD, Tower, Marvell, 6281, 0,25 GB, DDR2, 0 TB
QNAP TS-412 + DL650ELCD. Chassis type: Tower. Processor family: Marvell, Processor model: 6281, Processor frequency: 1,2 GHz. Internal memory: 0,25 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB. Operating system installed: Linux