QNAP logo

QNAP TS-1273U-RP NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND HDD QNAP Turbo System

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14770
Info modified on:
06 Aug 2024, 10:01:52
Short summary description QNAP TS-1273U-RP NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND HDD QNAP Turbo System:

QNAP TS-1273U-RP, NAS, Rack (2U), AMD Embedded R-Series SoC, RX-421ND, HDD, QNAP Turbo System

Long summary description QNAP TS-1273U-RP NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND HDD QNAP Turbo System:

QNAP TS-1273U-RP. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: AMD Embedded R-Series SoC, Processor model: RX-421ND, Processor frequency: 2,1 GHz. Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.