QNAP logo

QNAP TS-1231XU NAS Rack (2U) Annapurna Labs Alpine AL-314 4 GB DDR3 96 TB HDD QNAP Turbo System Aluminium, Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14763
Info modified on:
06 Aug 2024, 10:09:44
Short summary description QNAP TS-1231XU NAS Rack (2U) Annapurna Labs Alpine AL-314 4 GB DDR3 96 TB HDD QNAP Turbo System Aluminium, Black:

QNAP TS-1231XU, NAS, Rack (2U), Annapurna Labs, Alpine AL-314, 4 GB, DDR3

Long summary description QNAP TS-1231XU NAS Rack (2U) Annapurna Labs Alpine AL-314 4 GB DDR3 96 TB HDD QNAP Turbo System Aluminium, Black:

QNAP TS-1231XU. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 96 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.