Princess 312295, 1000 W, 220 - 240 V, Black, 1,5 m, 8 min, 60 min
Princess 312295. Power: 1000 W, AC input voltage: 220 - 240 V. Product color: Black, Cord length: 1,5 m. Heating time: 8 min, Sterilizing time: 60 min